Ohmite Manufacturing Co. Rheostats RKS1K0E

Description
Ohmite RKS1K0E Rheostat
Request a Quote Datasheet
Description
Ohmite RKS1K0E Rheostat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 8915540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
8915540
Rheostats 8915540
Ohmite RKS1K0E Rheostat

Ohmite RKS1K0E Rheostat

Supplier's Site
Rotary Potentiometers, Rheostats - RKS1K0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RKS1K0E-ND
Rotary Potentiometers, Rheostats RKS1K0E-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS1K0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS1K0E
POT 1K OHM 100W WIREWOUND LINEAR

POT 1K OHM 100W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite - 64K5822 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite
64K5822
Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite 64K5822
RHEOSTAT, WIREWOUND, 1KOHM, 100W; Track Resistance:1kohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1KOHM, 100W; Track Resistance:1kohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 1 Kilohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open - 70022511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 1 Kilohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open
70022511
Rheostat;Rest 1 Kilohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open 70022511
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number 8915540 RKS1K0E-ND RKS1K0E 64K5822 70022511
Product Name Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite Rheostat;Rest 1 Kilohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Resistance Taper Linear; Linear
Standards and Certifications RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details