Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS1K0

Description
POT 1K OHM 100W WIREWOUND LINEAR
Description
POT 1K OHM 100W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS1K0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS1K0
POT 1K OHM 100W WIREWOUND LINEAR

POT 1K OHM 100W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite - 01F7615 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite
01F7615
Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite 01F7615
RHEOSTAT, WIREWOUND, 1KOHM, 100W; Track Resistance:1kohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

RHEOSTAT, WIREWOUND, 1KOHM, 100W; Track Resistance:1kohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site
OHM Rheostats - RKS1K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RKS1K0
OHM Rheostats RKS1K0
RHEOSTAT, 1K OHM, 100 WATT

RHEOSTAT, 1K OHM, 100 WATT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number RKS1K0 01F7615 RKS1K0
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1Kohm, 100W; Track Resistance Ohmite OHM Rheostats
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details