Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RKS100E

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RKS100E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RKS100E-ND
Rotary Potentiometers, Rheostats RKS100E-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

Buy Now Datasheet
Rheostats - 8915537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
8915537
Rheostats 8915537
Ohmite RKS100E Rheostat

Ohmite RKS100E Rheostat

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS100E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS100E
POT 100 OHM 100W WIREWOUND LIN

POT 100 OHM 100W WIREWOUND LIN

Supplier's Site
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open;Cur 1A - 70022509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open;Cur 1A
70022509
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open;Cur 1A 70022509
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 100 Ohm, 100W; Track Resistance Ohmite - 64K5827 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 100 Ohm, 100W; Track Resistance Ohmite
64K5827
Rheostat, Wirewound, 100 Ohm, 100W; Track Resistance Ohmite 64K5827
RHEOSTAT, WIREWOUND, 100 OHM, 100W; Track Resistance:100ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 100 OHM, 100W; Track Resistance:100ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors
Product Number RKS100E-ND 8915537 RKS100E 70022509 64K5827
Product Name Rotary Potentiometers, Rheostats Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open;Cur 1A Rheostat, Wirewound, 100 Ohm, 100W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details