Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJSR50

Description
POT 0.5 OHM 50W WIREWOUND LINEAR
Description
POT 0.5 OHM 50W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJSR50 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJSR50
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJSR50
POT 0.5 OHM 50W WIREWOUND LINEAR

POT 0.5 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 0.5 Ohm, 50W; Track Resistance Ohmite - 01F7572 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 0.5 Ohm, 50W; Track Resistance Ohmite
01F7572
Rheostat, Wirewound, 0.5 Ohm, 50W; Track Resistance Ohmite 01F7572
RHEOSTAT, WIREWOUND, 0.5 OHM, 50W; Track Resistance:0.5ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 0.5 OHM, 50W; Track Resistance:0.5ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJSR50 01F7572
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 0.5 Ohm, 50W; Track Resistance Ohmite
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details