Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS8R0

Description
POT 8 OHM 50W WIREWOUND LINEAR
Description
POT 8 OHM 50W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS8R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS8R0
POT 8 OHM 50W WIREWOUND LINEAR

POT 8 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 8 Ohm, 50W; Track Resistance Ohmite - 01F7577 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 8 Ohm, 50W; Track Resistance Ohmite
01F7577
Rheostat, Wirewound, 8 Ohm, 50W; Track Resistance Ohmite 01F7577
RHEOSTAT, WIREWOUND, 8 OHM, 50W; Track Resistance:8ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 8 OHM, 50W; Track Resistance:8ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJS8R0 01F7577
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 8 Ohm, 50W; Track Resistance Ohmite
Resistance Range 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details