Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS80RE

Description
80 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
80 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS80RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS80RE-ND
Rotary Potentiometers, Rheostats RJS80RE-ND
80 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

80 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite - 64K5819 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite
64K5819
Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite 64K5819
RHEOSTAT, WIREWOUND, 80 OHM, 50W; Track Resistance:80ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 80 OHM, 50W; Track Resistance:80ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS80RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS80RE
POT 80 OHM 50W WIREWOUND LINEAR

POT 80 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat;Rest 80 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V - 70022506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 80 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V
70022506
Rheostat;Rest 80 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V 70022506
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RJS80RE-ND 64K5819 RJS80RE 70022506
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 80 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 80 ohms 80 ohms 80 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623773-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details