Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS80R

Description
POT 80 OHM 50W WIREWOUND LINEAR
Description
POT 80 OHM 50W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS80R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS80R
POT 80 OHM 50W WIREWOUND LINEAR

POT 80 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite - 01F7583 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite
01F7583
Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite 01F7583
RHEOSTAT, WIREWOUND, 80 OHM, 50W; Track Resistance:80ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 80 OHM, 50W; Track Resistance:80ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJS80R 01F7583
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 80 Ohm, 50W; Track Resistance Ohmite
Resistance Range 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers