Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS6R0

Description
POT 6 OHM 50W WIREWOUND LINEAR
Datasheet
Description
POT 6 OHM 50W WIREWOUND LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS6R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS6R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS6R0
POT 6 OHM 50W WIREWOUND LINEAR

POT 6 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, 50W 6R; Track Resistance Ohmite - 18J8616 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 50W 6R; Track Resistance Ohmite
18J8616
Rheostat, 50W 6R; Track Resistance Ohmite 18J8616
RHEOSTAT, 50W 6R; Track Resistance:6ohm; Power Rating:50W; Product Range:RJS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Body Diameter:58.6mm; Bush Thread Length:9.5mm; ExternalRoHS Compliant: No

RHEOSTAT, 50W 6R; Track Resistance:6ohm; Power Rating:50W; Product Range:RJS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Body Diameter:58.6mm; Bush Thread Length:9.5mm; ExternalRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJS6R0 18J8616
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 50W 6R; Track Resistance Ohmite
Resistance Range 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers