Win Source Part Number: 1066423-RJS5K0E
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: J
Termination Style: Solder Lug
Package: Bulk
Standard Package: 1
Tolerance: ±10%
Power (Watts): 50W
Actuator Type: Flatted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 2.310" Dia (58.67mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): RJS5K0; RHS5K0E; RHS5K0; 95A1D-B28-A13L; 53RAA-R25-A13L; 3852C-162-502AL;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8533.39.0080
Mfr: Ohmite
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
RHEOSTAT, 5K OHM, 50 WATT, 0.100
RHEOSTAT, WIREWOUND, 5KOHM, 50W; Track Resistance:5kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes
POT 5K OHM 50W WIREWOUND LINEAR
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| Win Source Electronics | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 1066423-RJS5K0E | 8915515 | RJS5K0E-ND | RJS5K0E | 64K5812 | RJS5K0E | 70022503 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostats | Rotary Potentiometers, Rheostats | OHM Rheostats | Rheostat, Wirewound, 5Kohm, 50W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat;Rest 5 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | ||
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||||
| Potentiometer Type | Rheostat |