Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS5K0

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS5K0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS5K0-ND
Rotary Potentiometers, Rheostats RJS5K0-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS5K0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS5K0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS5K0
POT 5K OHM 50W WIREWOUND LINEAR

POT 5K OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 5Kohm, 50W; Track Resistance Ohmite - 01F7594 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5Kohm, 50W; Track Resistance Ohmite
01F7594
Rheostat, Wirewound, 5Kohm, 50W; Track Resistance Ohmite 01F7594
RHEOSTAT, WIREWOUND, 5KOHM, 50W; Track Resistance:5kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 5KOHM, 50W; Track Resistance:5kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
OHM Rheostats - RJS5K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RJS5K0
OHM Rheostats RJS5K0
RHEOSTAT, 5K OHM, 50 WATT

RHEOSTAT, 5K OHM, 50 WATT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number RJS5K0-ND RJS5K0 01F7594 RJS5K0
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 5Kohm, 50W; Track Resistance Ohmite OHM Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details