Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS50R

Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 273-RJS50R-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
273-RJS50R-ND
Rotary Potentiometers, Rheostats 273-RJS50R-ND
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS50R - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS50R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS50R
POT 50 OHM 50W WIREWOUND LINEAR

POT 50 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 50 Ohm, 50W; Track Resistance Ohmite - 01F7582 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50 Ohm, 50W; Track Resistance Ohmite
01F7582
Rheostat, Wirewound, 50 Ohm, 50W; Track Resistance Ohmite 01F7582
RHEOSTAT, WIREWOUND, 50 OHM, 50W; Track Resistance:50ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 50 OHM, 50W; Track Resistance:50ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 273-RJS50R-ND RJS50R 01F7582
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 50 Ohm, 50W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details