Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS50KE

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS50KE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS50KE-ND
Rotary Potentiometers, Rheostats RJS50KE-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS50KE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS50KE
POT 50K OHM 50W WIREWOUND LINEAR

POT 50K OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat;Rest 50 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open - 70022501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 50 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open
70022501
Rheostat;Rest 50 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open 70022501
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite - 64K5813 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite
64K5813
Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite 64K5813
RHEOSTAT, WIREWOUND, 50KOHM, 50W; Track Resistance:50kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 50KOHM, 50W; Track Resistance:50kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RJS50KE-ND RJS50KE 70022501 64K5813
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 50 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details