Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS50K

Description
POT 50K OHM 50W WIREWOUND LINEAR
Description
POT 50K OHM 50W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS50K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS50K
POT 50K OHM 50W WIREWOUND LINEAR

POT 50K OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite - 01F7597 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite
01F7597
Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite 01F7597
RHEOSTAT, WIREWOUND, 50KOHM, 50W; Track Resistance:50kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

RHEOSTAT, WIREWOUND, 50KOHM, 50W; Track Resistance:50kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJS50K 01F7597
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 50Kohm, 50W; Track Resistance Ohmite
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers