Ohmite Manufacturing Co. Rheostat, Wirewound, 500 Ohm, 50W; Track Resistance Ohmite RJS500

Description
RHEOSTAT, WIREWOUND, 500 OHM, 50W; Track Resistance:500ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 500 OHM, 50W; Track Resistance:500ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 500 Ohm, 50W; Track Resistance Ohmite - 01F7588 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 500 Ohm, 50W; Track Resistance Ohmite
01F7588
Rheostat, Wirewound, 500 Ohm, 50W; Track Resistance Ohmite 01F7588
RHEOSTAT, WIREWOUND, 500 OHM, 50W; Track Resistance:500ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 500 OHM, 50W; Track Resistance:500ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS500 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS500
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS500
POT 500 OHM 50W WIREWOUND LINEAR

POT 500 OHM 50W WIREWOUND LINEAR

Supplier's Site
OHM Rheostats - RJS500 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RJS500
OHM Rheostats RJS500
RHEOSTAT, 500 OHM, 50 WATT

RHEOSTAT, 500 OHM, 50 WATT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 01F7588 RJS500 RJS500
Product Name Rheostat, Wirewound, 500 Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats OHM Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers