Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS4R0

Description
POT 4 OHM 50W WIREWOUND LINEAR
Description
POT 4 OHM 50W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS4R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS4R0
POT 4 OHM 50W WIREWOUND LINEAR

POT 4 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 4 Ohm, 50W; Track Resistance Ohmite - 01F7575 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 4 Ohm, 50W; Track Resistance Ohmite
01F7575
Rheostat, Wirewound, 4 Ohm, 50W; Track Resistance Ohmite 01F7575
RHEOSTAT, WIREWOUND, 4 OHM, 50W; Track Resistance:4ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 4 OHM, 50W; Track Resistance:4ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJS4R0 01F7575
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 4 Ohm, 50W; Track Resistance Ohmite
Resistance Range 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C7220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details