Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS3K5E

Description
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS3K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS3K5E-ND
Rotary Potentiometers, Rheostats RJS3K5E-ND
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS3K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS3K5E
POT 3.5K OHM 50W WIREWOUND LIN

POT 3.5K OHM 50W WIREWOUND LIN

Supplier's Site
Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open - 70022498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open
70022498
Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open 70022498
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Wirewound Resistors
Product Number RJS3K5E-ND RJS3K5E 70022498
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 3500 ohms 3500 ohms 3500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details