Ohmite Manufacturing Co. Rheostat, Wirewound, 35 Ohm, 50W; Track Resistance Ohmite RJS35R

Description
RHEOSTAT, WIREWOUND, 35 OHM, 50W; Track Resistance:35ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 35 OHM, 50W; Track Resistance:35ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 35 Ohm, 50W; Track Resistance Ohmite - 01F7581 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 35 Ohm, 50W; Track Resistance Ohmite
01F7581
Rheostat, Wirewound, 35 Ohm, 50W; Track Resistance Ohmite 01F7581
RHEOSTAT, WIREWOUND, 35 OHM, 50W; Track Resistance:35ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 35 OHM, 50W; Track Resistance:35ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS35R - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS35R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS35R
POT 35 OHM 50W WIREWOUND LINEAR

POT 35 OHM 50W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F7581 RJS35R
Product Name Rheostat, Wirewound, 35 Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers