Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS300E

Description
300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS300E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS300E-ND
Rotary Potentiometers, Rheostats RJS300E-ND
300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS300E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS300E
POT 300 OHM 50W WIREWOUND LINEAR

POT 300 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 300 Ohm, 50W; Track Resistance Ohmite - 64K5808 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 300 Ohm, 50W; Track Resistance Ohmite
64K5808
Rheostat, Wirewound, 300 Ohm, 50W; Track Resistance Ohmite 64K5808
RHEOSTAT, WIREWOUND, 300 OHM, 50W; Track Resistance:300ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 300 OHM, 50W; Track Resistance:300ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 300 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V - 70022496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 300 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V
70022496
Rheostat;Rest 300 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V 70022496
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RJS300E-ND RJS300E 64K5808 70022496
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 300 Ohm, 50W; Track Resistance Ohmite Rheostat;Rest 300 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details