2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
POT 2.5K OHM 50W WIREWOUND LIN
RHEOSTAT, WIREWOUND, 2.5KOHM, 50W; Track Resistance:2.5kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RJS2K5E-ND | 70022494 | RJS2K5E | 64K5800 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat;Rest 2.5 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 2.5Kohm, 50W; Track Resistance Ohmite |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts |