Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS2K5

Description
POT 2.5K OHM 50W WIREWOUND LIN
Description
POT 2.5K OHM 50W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS2K5 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS2K5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS2K5
POT 2.5K OHM 50W WIREWOUND LIN

POT 2.5K OHM 50W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 2.5Kohm, 50W; Track Resistance Ohmite - 01F7592 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.5Kohm, 50W; Track Resistance Ohmite
01F7592
Rheostat, Wirewound, 2.5Kohm, 50W; Track Resistance Ohmite 01F7592
RHEOSTAT, WIREWOUND, 2.5KOHM, 50W; Track Resistance:2.5kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 2.5KOHM, 50W; Track Resistance:2.5kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RJS2K5 01F7592
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.5Kohm, 50W; Track Resistance Ohmite
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details