Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS22RE

Description
22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS22RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS22RE-ND
Rotary Potentiometers, Rheostats RJS22RE-ND
22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

22 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Rheostat;Rest 22 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V - 70022493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 22 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V
70022493
Rheostat;Rest 22 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V 70022493
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite - 64K5803 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite
64K5803
Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite 64K5803
RHEOSTAT, WIREWOUND, 22 OHM, 50W; Track Resistance:22ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 22 OHM, 50W; Track Resistance:22ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS22RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS22RE
POT 22 OHM 50W WIREWOUND LINEAR

POT 22 OHM 50W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RJS22RE-ND 70022493 64K5803 RJS22RE
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 22 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details