Ohmite Manufacturing Co. Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite RJS22R

Description
RHEOSTAT, WIREWOUND, 22 OHM, 50W; Track Resistance:22ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 22 OHM, 50W; Track Resistance:22ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite - 01F7580 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite
01F7580
Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite 01F7580
RHEOSTAT, WIREWOUND, 22 OHM, 50W; Track Resistance:22ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 22 OHM, 50W; Track Resistance:22ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS22R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS22R
POT 22 OHM 50W WIREWOUND LINEAR

POT 22 OHM 50W WIREWOUND LINEAR

Supplier's Site
OHM Rheostats - RJS22R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RJS22R
OHM Rheostats RJS22R
RHEOSTAT, 22 OHM, 50 WATT

RHEOSTAT, 22 OHM, 50 WATT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 01F7580 RJS22R RJS22R
Product Name Rheostat, Wirewound, 22 Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats OHM Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers