Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS225E

Description
225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS225E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS225E-ND
Rotary Potentiometers, Rheostats RJS225E-ND
225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

225 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Rheostat;Rest 225 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V - 70022492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 225 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V
70022492
Rheostat;Rest 225 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V 70022492
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 225 Ohm, 50W; Track Resistance Ohmite - 64K5804 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 225 Ohm, 50W; Track Resistance Ohmite
64K5804
Rheostat, Wirewound, 225 Ohm, 50W; Track Resistance Ohmite 64K5804
RHEOSTAT, WIREWOUND, 225 OHM, 50W; Track Resistance:225ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 225 OHM, 50W; Track Resistance:225ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat, Wirewound, 225Ohm, 50W; Track Resistance Ohmite - 86Y1024 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 225Ohm, 50W; Track Resistance Ohmite
86Y1024
Rheostat, Wirewound, 225Ohm, 50W; Track Resistance Ohmite 86Y1024
RHEOSTAT, WIREWOUND, 225OHM, 50W; Track Resistance:225ohm; Power Rating:50W; Product Range:RJS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Resistance Tolerance:± 10%; Resistor RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 225OHM, 50W; Track Resistance:225ohm; Power Rating:50W; Product Range:RJS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Resistance Tolerance:± 10%; Resistor RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS225E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS225E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS225E
POT 225 OHM 50W WIREWOUND LINEAR

POT 225 OHM 50W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RJS225E-ND 70022492 64K5804 86Y1024 RJS225E
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 225 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V Rheostat, Wirewound, 225 Ohm, 50W; Track Resistance Ohmite Rheostat, Wirewound, 225Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details