1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
POT 1K OHM 50W WIREWOUND LINEAR
POT 1K OHM 50W WIREWOUND LINEAR
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
RHEOSTAT, WIREWOUND, 1KOHM, 50W; Track Resistance:1kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes
Rheostat, 1K Ohm, 50 Watt, RoHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Wirewound Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RJS1K0E-ND | RJS1K0E | RJS1K0E | 70022490 | 64K5791 | RJS1K0E |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Rheostat;Rest 1 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open | Rheostat, Wirewound, 1Kohm, 50W; Track Resistance Ohmite | OHM Rheostats |
| Category / Application | General Use | General Use | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount | Panel Mount (Bushing) | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts |