Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS1K0

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS1K0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS1K0-ND
Rotary Potentiometers, Rheostats RJS1K0-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS1K0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS1K0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS1K0
POT 1K OHM 50W WIREWOUND LINEAR

POT 1K OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 1Kohm, 50W; Track Resistance Ohmite - 01F7590 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1Kohm, 50W; Track Resistance Ohmite
01F7590
Rheostat, Wirewound, 1Kohm, 50W; Track Resistance Ohmite 01F7590
RHEOSTAT, WIREWOUND, 1KOHM, 50W; Track Resistance:1kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 1KOHM, 50W; Track Resistance:1kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RJS1K0-ND RJS1K0 01F7590
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1Kohm, 50W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers