Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS150

Description
150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS150-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS150-ND
Rotary Potentiometers, Rheostats RJS150-ND
150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS150 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS150
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS150
POT 150 OHM 50W WIREWOUND LINEAR

POT 150 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 150 Ohm, 50W; Track Resistance Ohmite - 01F7585 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 150 Ohm, 50W; Track Resistance Ohmite
01F7585
Rheostat, Wirewound, 150 Ohm, 50W; Track Resistance Ohmite 01F7585
RHEOSTAT, WIREWOUND, 150 OHM, 50W; Track Resistance:150ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 150 OHM, 50W; Track Resistance:150ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RJS150-ND RJS150 01F7585
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 150 Ohm, 50W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details