Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS12RE

Description
12 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
12 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS12RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS12RE-ND
Rotary Potentiometers, Rheostats RJS12RE-ND
12 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

12 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS12RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS12RE
POT 12 OHM 50W WIREWOUND LINEAR

POT 12 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 12 Ohm, 50W; Track Resistance Ohmite - 64K5795 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 12 Ohm, 50W; Track Resistance Ohmite
64K5795
Rheostat, Wirewound, 12 Ohm, 50W; Track Resistance Ohmite 64K5795
RHEOSTAT, WIREWOUND, 12 OHM, 50W; Track Resistance:12ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 12 OHM, 50W; Track Resistance:12ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 12 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V - 70022487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 12 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V
70022487
Rheostat;Rest 12 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V 70022487
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RJS12RE-ND RJS12RE 64K5795 70022487
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 12 Ohm, 50W; Track Resistance Ohmite Rheostat;Rest 12 Ohms;Wirewound;Pwr-Rtg50W;Panel;Dia 2.31in;Open;Vol 750V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details