Ohmite Manufacturing Co. Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite RJS125

Description
RHEOSTAT, WIREWOUND, 125 OHM, 50W; Track Resistance:125ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 125 OHM, 50W; Track Resistance:125ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite - 01F7584 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite
01F7584
Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite 01F7584
RHEOSTAT, WIREWOUND, 125 OHM, 50W; Track Resistance:125ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 125 OHM, 50W; Track Resistance:125ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS125 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS125
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS125
POT 125 OHM 50W WIREWOUND LINEAR

POT 125 OHM 50W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F7584 RJS125
Product Name Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details