10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Rheostat, 10K Ohm, 50 Watt, 0.070A
RHEOSTAT, WIREWOUND, 10KOHM, 50W; Track Resistance:10kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
POT 10K OHM 50W WIREWOUND LINEAR
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RJS10KE-ND | RJS10KE | 64K5794 | 70022485 | RJS10KE |
| Product Name | Rotary Potentiometers, Rheostats | OHM Rheostats | Rheostat, Wirewound, 10Kohm, 50W; Track Resistance Ohmite | Rheostat;Rest 10 Kilohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts |