Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS10K

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS10K-ND
Rotary Potentiometers, Rheostats RJS10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS10K
POT 10K OHM 50W WIREWOUND LINEAR

POT 10K OHM 50W WIREWOUND LINEAR

Supplier's Site
OHM Rheostats - RJS10K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RJS10K
OHM Rheostats RJS10K
RHEOSTAT, 10K OHM, 50 WATT

RHEOSTAT, 10K OHM, 50 WATT

Supplier's Site
Rheostat, Wirewound, 10Kohm, 50W; Track Resistance Ohmite - 01F7596 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10Kohm, 50W; Track Resistance Ohmite
01F7596
Rheostat, Wirewound, 10Kohm, 50W; Track Resistance Ohmite 01F7596
RHEOSTAT, WIREWOUND, 10KOHM, 50W; Track Resistance:10kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

RHEOSTAT, WIREWOUND, 10KOHM, 50W; Track Resistance:10kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number RJS10K-ND RJS10K RJS10K 01F7596
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats OHM Rheostats Rheostat, Wirewound, 10Kohm, 50W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers