Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS75RE

Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS75RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS75RE-ND
Rotary Potentiometers, Rheostats RHS75RE-ND
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 75 Ohm, 25W; Track Resistance Ohmite - 64K5762 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 75 Ohm, 25W; Track Resistance Ohmite
64K5762
Rheostat, Wirewound, 75 Ohm, 25W; Track Resistance Ohmite 64K5762
RHEOSTAT, WIREWOUND, 75 OHM, 25W; Track Resistance:75ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 75 OHM, 25W; Track Resistance:75ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V - 70022483 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V
70022483
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V 70022483
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS75RE - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS75RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS75RE
POT 75 OHM 25W WIREWOUND LINEAR

POT 75 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RHS75RE-ND 64K5762 70022483 RHS75RE
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 75 Ohm, 25W; Track Resistance Ohmite Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details