Ohmite Manufacturing Co. Rheostat, Wirewound, 6 Ohm, 25W; Track Resistance Ohmite RHS6R0

Description
RHEOSTAT, WIREWOUND, 6 OHM, 25W; Track Resistance:6ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 6 OHM, 25W; Track Resistance:6ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 6 Ohm, 25W; Track Resistance Ohmite - 01F7548 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 6 Ohm, 25W; Track Resistance Ohmite
01F7548
Rheostat, Wirewound, 6 Ohm, 25W; Track Resistance Ohmite 01F7548
RHEOSTAT, WIREWOUND, 6 OHM, 25W; Track Resistance:6ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 6 OHM, 25W; Track Resistance:6ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS6R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS6R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS6R0
POT 6 OHM 25W WIREWOUND LINEAR

POT 6 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F7548 RHS6R0
Product Name Rheostat, Wirewound, 6 Ohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details