Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS5K0

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS5K0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS5K0-ND
Rotary Potentiometers, Rheostats RHS5K0-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
OHM Rheostats - RHS5K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RHS5K0
OHM Rheostats RHS5K0
Rheostat, 5K Ohm, 25 Watt, 0.07A

Rheostat, 5K Ohm, 25 Watt, 0.07A

Supplier's Site
Rheostat, Wirewound, 5Kohm, 25W; Track Resistance Ohmite - 01F7567 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5Kohm, 25W; Track Resistance Ohmite
01F7567
Rheostat, Wirewound, 5Kohm, 25W; Track Resistance Ohmite 01F7567
RHEOSTAT, WIREWOUND, 5KOHM, 25W; Track Resistance:5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 5KOHM, 25W; Track Resistance:5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS5K0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS5K0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS5K0
POT 5K OHM 25W WIREWOUND LINEAR

POT 5K OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number RHS5K0-ND RHS5K0 01F7567 RHS5K0
Product Name Rotary Potentiometers, Rheostats OHM Rheostats Rheostat, Wirewound, 5Kohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details