Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS500

Description
POT 500 OHM 25W WIREWOUND LINEAR
Description
POT 500 OHM 25W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS500 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS500
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS500
POT 500 OHM 25W WIREWOUND LINEAR

POT 500 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite - 01F7561 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite
01F7561
Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite 01F7561
RHEOSTAT, WIREWOUND, 500 OHM, 25W; Track Resistance:500ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 500 OHM, 25W; Track Resistance:500ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHS500 01F7561
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite
Resistance Range 500 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data