Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS350

Description
POT 350 OHM 25W WIREWOUND LINEAR
Description
POT 350 OHM 25W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS350 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS350
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS350
POT 350 OHM 25W WIREWOUND LINEAR

POT 350 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite - 01F7560 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite
01F7560
Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite 01F7560
RHEOSTAT, WIREWOUND, 350 OHM, 25W; Track Resistance:350ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 350 OHM, 25W; Track Resistance:350ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHS350 01F7560
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite
Resistance Range 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details