Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS2K5

Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS2K5-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS2K5-ND
Rotary Potentiometers, Rheostats RHS2K5-ND
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
OHM Rheostats - RHS2K5 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RHS2K5
OHM Rheostats RHS2K5
RHEOSTAT, 2.5K OHM, 25 WATT

RHEOSTAT, 2.5K OHM, 25 WATT

Supplier's Site
Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite - 01F7565 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite
01F7565
Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite 01F7565
RHEOSTAT, WIREWOUND, 2.5KOHM, 25W; Track Resistance:2.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 2.5KOHM, 25W; Track Resistance:2.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS2K5 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS2K5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS2K5
POT 2.5K OHM 25W WIREWOUND LIN

POT 2.5K OHM 25W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number RHS2K5-ND RHS2K5 01F7565 RHS2K5
Product Name Rotary Potentiometers, Rheostats OHM Rheostats Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2500 ohms 2500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details