Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS25KE

Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS25KE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS25KE-ND
Rotary Potentiometers, Rheostats RHS25KE-ND
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat;Rest 25 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open - 70022470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 25 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open
70022470
Rheostat;Rest 25 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open 70022470
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS25KE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS25KE
POT 25K OHM 25W WIREWOUND LINEAR

POT 25K OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite - 64K5750 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite
64K5750
Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite 64K5750
RHEOSTAT, WIREWOUND, 25KOHM, 25W; Track Resistance:25kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 25KOHM, 25W; Track Resistance:25kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site
25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite - 13P6734 - Newark, An Avnet Company
Chicago, IL, United States
25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite
13P6734
25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite 13P6734
25 WATT MODEL H RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

25 WATT MODEL H RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHS25KE-ND 70022470 RHS25KE 64K5750 13P6734
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 25 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite 25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details