Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS250E

Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS250E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS250E-ND
Rotary Potentiometers, Rheostats RHS250E-ND
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V - 70022469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V
70022469
Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V 70022469
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS250E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS250E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS250E
POT 250 OHM 25W WIREWOUND LINEAR

POT 250 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite - 64K5752 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite
64K5752
Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite 64K5752
RHEOSTAT, WIREWOUND, 250 OHM, 25W; Track Resistance:250ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 250 OHM, 25W; Track Resistance:250ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RHS250E-ND 70022469 RHS250E 64K5752
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details