Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS250

Description
POT 250 OHM 25W WIREWOUND LINEAR
Description
POT 250 OHM 25W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS250 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS250
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS250
POT 250 OHM 25W WIREWOUND LINEAR

POT 250 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite - 01F7559 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite
01F7559
Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite 01F7559
RHEOSTAT, WIREWOUND, 250 OHM, 25W; Track Resistance:250ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 250 OHM, 25W; Track Resistance:250ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHS250 01F7559
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 250 Ohm, 25W; Track Resistance Ohmite
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details