Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS1K5

Description
POT 1.5K OHM 25W WIREWOUND LIN
Description
POT 1.5K OHM 25W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS1K5 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS1K5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS1K5
POT 1.5K OHM 25W WIREWOUND LIN

POT 1.5K OHM 25W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 1.5Kohm, 25W; Track Resistance Ohmite - 01F7564 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1.5Kohm, 25W; Track Resistance Ohmite
01F7564
Rheostat, Wirewound, 1.5Kohm, 25W; Track Resistance Ohmite 01F7564
RHEOSTAT, WIREWOUND, 1.5KOHM, 25W; Track Resistance:1.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 1.5KOHM, 25W; Track Resistance:1.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHS1K5 01F7564
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1.5Kohm, 25W; Track Resistance Ohmite
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details