Ohmite Manufacturing Co. OHM Rheostats RHS175

Description
Rheostat, 175 Ohm, 25 Watt, 0.375A
Description
Rheostat, 175 Ohm, 25 Watt, 0.375A

Suppliers

Company
Product
Description
Supplier Links
OHM Rheostats - RHS175 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RHS175
OHM Rheostats RHS175
Rheostat, 175 Ohm, 25 Watt, 0.375A

Rheostat, 175 Ohm, 25 Watt, 0.375A

Supplier's Site
Rheostat, Wirewound, 175 Ohm, 25W; Track Resistance Ohmite - 01F7558 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 175 Ohm, 25W; Track Resistance Ohmite
01F7558
Rheostat, Wirewound, 175 Ohm, 25W; Track Resistance Ohmite 01F7558
RHEOSTAT, WIREWOUND, 175 OHM, 25W; Track Resistance:175ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 175 OHM, 25W; Track Resistance:175ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS175 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS175
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS175
POT 175 OHM 25W WIREWOUND LINEAR

POT 175 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RHS175 01F7558 RHS175
Product Name OHM Rheostats Rheostat, Wirewound, 175 Ohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details