Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS15RE

Description
15 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
15 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS15RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS15RE-ND
Rotary Potentiometers, Rheostats RHS15RE-ND
15 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

15 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat;Rest 15 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V - 70022464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 15 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V
70022464
Rheostat;Rest 15 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V 70022464
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 15 Ohm, 25W; Track Resistance Ohmite - 64K5745 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 15 Ohm, 25W; Track Resistance Ohmite
64K5745
Rheostat, Wirewound, 15 Ohm, 25W; Track Resistance Ohmite 64K5745
RHEOSTAT, WIREWOUND, 15 OHM, 25W; Track Resistance:15ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 15 OHM, 25W; Track Resistance:15ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS15RE - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS15RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS15RE
POT 15 OHM 25W WIREWOUND LINEAR

POT 15 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RHS15RE-ND 70022464 64K5745 RHS15RE
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 15 Ohms;Wirewound;Pwr-Rtg25W;Panel;Dia 1.56in;Open;Vol 500V Rheostat, Wirewound, 15 Ohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details