Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS15KE

Description
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS15KE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS15KE-ND
Rotary Potentiometers, Rheostats RHS15KE-ND
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 15Kohm, 25W; Track Resistance Ohmite - 64K5744 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 15Kohm, 25W; Track Resistance Ohmite
64K5744
Rheostat, Wirewound, 15Kohm, 25W; Track Resistance Ohmite 64K5744
RHEOSTAT, WIREWOUND, 15KOHM, 25W; Track Resistance:15kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 15KOHM, 25W; Track Resistance:15kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 15 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open - 70022463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 15 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open
70022463
Rheostat;Rest 15 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open 70022463
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS15KE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS15KE
POT 15K OHM 25W WIREWOUND LINEAR

POT 15K OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RHS15KE-ND 64K5744 70022463 RHS15KE
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 15Kohm, 25W; Track Resistance Ohmite Rheostat;Rest 15 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data