125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
RHEOSTAT, WIREWOUND, 125 OHM, 25W; Track Resistance:125ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
POT 125 OHM 25W WIREWOUND LINEAR
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RHS125E-ND | 64K5743 | 70023712 | RHS125E |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 125 Ohm, 25W; Track Resistance Ohmite | Rheostat, Wirewound, 25W, 125 Ohm | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 125 ohms | 125 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |