Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS10KE

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS10KE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS10KE-ND
Rotary Potentiometers, Rheostats RHS10KE-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
OHM Rheostats - RHS10KE - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RHS10KE
OHM Rheostats RHS10KE
Rheostat, 10K Ohm, 25 Watt, RoHS

Rheostat, 10K Ohm, 25 Watt, RoHS

Supplier's Site
Rheostat;Rest 10 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open - 70022461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 10 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open
70022461
Rheostat;Rest 10 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open 70022461
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS10KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS10KE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS10KE
POT 10K OHM 25W WIREWOUND LINEAR

POT 10K OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite - 64K5740 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite
64K5740
Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite 64K5740
RHEOSTAT, WIREWOUND, 10KOHM, 25W; Track Resistance:10kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10KOHM, 25W; Track Resistance:10kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RHS10KE-ND RHS10KE 70022461 RHS10KE 64K5740
Product Name Rotary Potentiometers, Rheostats OHM Rheostats Rheostat;Rest 10 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10Kohm, 25W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers