100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
POT 100 OHM 25W WIREWOUND LINEAR
Rheostat, 100 Ohm, 25 Watt, 0.50A
RHEOSTAT, WIREWOUND, 100 OHM, 25W; Track Resistance:100ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-RHS100-ND | RHS100 | RHS100 | 01F7556 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | OHM Rheostats | Rheostat, Wirewound, 100 Ohm, 25W; Track Resistance Ohmite |
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Resistance Range | 100 ohms | 100 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |