Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHL500E

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHL500E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHL500E-ND
Rotary Potentiometers, Rheostats RHL500E-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, 500R, 25W, Panel; Track Resistance Ohmite - 64K5731 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 500R, 25W, Panel; Track Resistance Ohmite
64K5731
Rheostat, 500R, 25W, Panel; Track Resistance Ohmite 64K5731
RHEOSTAT, 500R, 25W, PANEL; Track Resistance:500ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 500R, 25W, PANEL; Track Resistance:500ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHL500E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHL500E
POT 500 OHM 25W WIREWOUND LINEAR

POT 500 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RHL500E-ND 64K5731 RHL500E
Product Name Rotary Potentiometers, Rheostats Rheostat, 500R, 25W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details