Ohmite Manufacturing Co. Rheostat, 500 Ohm, 25W, Panel; Track Resistance Ohmite RHL500

Description
RHEOSTAT, 500 OHM, 25W, PANEL; Track Resistance:500ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, 500 OHM, 25W, PANEL; Track Resistance:500ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, 500 Ohm, 25W, Panel; Track Resistance Ohmite - 13B390 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 500 Ohm, 25W, Panel; Track Resistance Ohmite
13B390
Rheostat, 500 Ohm, 25W, Panel; Track Resistance Ohmite 13B390
RHEOSTAT, 500 OHM, 25W, PANEL; Track Resistance:500ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, 500 OHM, 25W, PANEL; Track Resistance:500ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHL500
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHL500
POT 500 OHM 25W WIREWOUND LINEAR

POT 500 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13B390 RHL500
Product Name Rheostat, 500 Ohm, 25W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details