Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHL350

Description
POT 350 OHM 25W WIREWOUND LINEAR
Description
POT 350 OHM 25W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHL350
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHL350
POT 350 OHM 25W WIREWOUND LINEAR

POT 350 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, 350R, 25W, Panel; Track Resistance Ohmite - 13B389 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 350R, 25W, Panel; Track Resistance Ohmite
13B389
Rheostat, 350R, 25W, Panel; Track Resistance Ohmite 13B389
RHEOSTAT, 350R, 25W, PANEL; Track Resistance:350ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, 350R, 25W, PANEL; Track Resistance:350ohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHL350 13B389
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 350R, 25W, Panel; Track Resistance Ohmite
Resistance Range 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers