Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RGS2R0E

Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug
Request a Quote Datasheet
Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RGS2R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RGS2R0E-ND
Rotary Potentiometers, Rheostats RGS2R0E-ND
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug

2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 2 Ohm, 75W; Track Resistance Ohmite - 64K5695 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2 Ohm, 75W; Track Resistance Ohmite
64K5695
Rheostat, Wirewound, 2 Ohm, 75W; Track Resistance Ohmite 64K5695
RHEOSTAT, WIREWOUND, 2 OHM, 75W; Track Resistance:2ohm; Power Rating:75W; Product Range:RGS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2 OHM, 75W; Track Resistance:2ohm; Power Rating:75W; Product Range:RGS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RGS2R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RGS2R0E
POT 2 OHM 75W WIREWOUND LINEAR

POT 2 OHM 75W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RGS2R0E-ND 64K5695 RGS2R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2 Ohm, 75W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details